Body Features Body Material : Stainless Steel
Electrical Characteristics Impedance (OHM) : 50
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
Electrical Characteristics
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]