Broadcom Inc. RF/IF and RFID ACMD-7601-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170522-ACMD-7601-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7601 Alternative Parts (Cross-Reference): ACMD-7601; ACMD-7601-BLK; ACMD-7602; ACMD-7612-TR1; Introduction Date: May 01, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170522-ACMD-7601-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7601 Alternative Parts (Cross-Reference): ACMD-7601; ACMD-7601-BLK; ACMD-7602; ACMD-7612-TR1; Introduction Date: May 01, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170522-ACMD-7601-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170522-ACMD-7601-TR1
RF/IF and RFID 170522-ACMD-7601-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170522-ACMD-7601-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7601 Alternative Parts (Cross-Reference): ACMD-7601; ACMD-7601-BLK; ACMD-7602; ACMD-7612-TR1; Introduction Date: May 01, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170522-ACMD-7601-TR1
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-7601
Alternative Parts (Cross-Reference): ACMD-7601; ACMD-7601-BLK; ACMD-7602; ACMD-7612-TR1;
Introduction Date: May 01, 2005
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170522-ACMD-7601-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details