Broadcom Inc. RF/IF and RFID ACMD-7411-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170518-ACMD-7411-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7411 Alternative Parts (Cross-Reference): ACMD-7411; ACMD-7411-BLK; FAR-D5PE-881M50-P3EZ ; D5PF942M5M3G9-Z; Introduction Date: December 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170518-ACMD-7411-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7411 Alternative Parts (Cross-Reference): ACMD-7411; ACMD-7411-BLK; FAR-D5PE-881M50-P3EZ ; D5PF942M5M3G9-Z; Introduction Date: December 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170518-ACMD-7411-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170518-ACMD-7411-TR1
RF/IF and RFID 170518-ACMD-7411-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170518-ACMD-7411-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7411 Alternative Parts (Cross-Reference): ACMD-7411; ACMD-7411-BLK; FAR-D5PE-881M50-P3EZ ; D5PF942M5M3G9-Z; Introduction Date: December 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170518-ACMD-7411-TR1
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-7411
Alternative Parts (Cross-Reference): ACMD-7411; ACMD-7411-BLK; FAR-D5PE-881M50-P3EZ; D5PF942M5M3G9-Z;
Introduction Date: December 13, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170518-ACMD-7411-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details