Broadcom Inc. RF/IF and RFID ACMD-7410-SC1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170516-ACMD-7410-SC1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7410-SC1 Alternative Parts (Cross-Reference): ACMD-6102-BLK; ACMD-6102-TR1; ACMD-6102; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170516-ACMD-7410-SC1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7410-SC1 Alternative Parts (Cross-Reference): ACMD-6102-BLK; ACMD-6102-TR1; ACMD-6102; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170516-ACMD-7410-SC1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170516-ACMD-7410-SC1
RF/IF and RFID 170516-ACMD-7410-SC1
Manufacturer: Broadcom Limited Win Source Part Number: 170516-ACMD-7410-SC1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7410-SC1 Alternative Parts (Cross-Reference): ACMD-6102-BLK; ACMD-6102-TR1; ACMD-6102; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170516-ACMD-7410-SC1
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-7410-SC1
Alternative Parts (Cross-Reference): ACMD-6102-BLK; ACMD-6102-TR1; ACMD-6102;
Introduction Date: July 15, 2010
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170516-ACMD-7410-SC1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details