Broadcom Inc. RF/IF and RFID ACMD-7407-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170514-ACMD-7407-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7407 Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-BLK; ACMD-6102-BLK; ACMD-6102-TR1; Introduction Date: June 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170514-ACMD-7407-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7407 Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-BLK; ACMD-6102-BLK; ACMD-6102-TR1; Introduction Date: June 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170514-ACMD-7407-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170514-ACMD-7407-TR1
RF/IF and RFID 170514-ACMD-7407-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170514-ACMD-7407-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7407 Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-BLK; ACMD-6102-BLK; ACMD-6102-TR1; Introduction Date: June 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170514-ACMD-7407-TR1
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-7407
Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-BLK; ACMD-6102-BLK; ACMD-6102-TR1;
Introduction Date: June 21, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170514-ACMD-7407-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details