Broadcom Inc. SMD 1880MHz 1960MHz Rf Directional Coupler ACMD-7407-BLK

Description
Duplexer, 1880MHz(Tx), 1960MHz(Rx), HALOGEN FREE, ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7407-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1880MHz, 1960MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1880MHz, 1960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7407-BLK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Duplexer, 1880MHz(Tx), 1960MHz(Rx), HALOGEN FREE, ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7407-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1880MHz, 1960MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1880MHz, 1960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7407-BLK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1880MHz 1960MHz Rf Directional Coupler - 850-ACMD-7407-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1880MHz 1960MHz Rf Directional Coupler
850-ACMD-7407-BLK
SMD 1880MHz 1960MHz Rf Directional Coupler 850-ACMD-7407-BLK
Duplexer, 1880MHz(Tx), 1960MHz(Rx), HALOGEN FREE, ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7407-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1880MHz, 1960MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1880MHz, 1960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7407-BLK can be used for catalog matching and distributor lookup.

Duplexer, 1880MHz(Tx), 1960MHz(Rx), HALOGEN FREE, ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7407-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1880MHz, 1960MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1880MHz, 1960MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7407-BLK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACMD-7407-BLK
Product Name SMD 1880MHz 1960MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10-6G-SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2500.00 to 10000.00 MHz
View Details
Antenna Couplers -  - Micross Components, Inc.
Micross Components, Inc.
View Details
CE13-0220T, Elite 2-20 GHz Directional Coupler - CE13-0220T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 20000.00 MHz
View Details
Directional Coupler - 5o55224400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
View Details