Broadcom Inc. RF/IF and RFID ACMD-7407-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170511-ACMD-7407-BLK Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7407 Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-TR1; ACMD-6102-BLK; ACMD-6102-TR1; Introduction Date: June 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170511-ACMD-7407-BLK Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7407 Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-TR1; ACMD-6102-BLK; ACMD-6102-TR1; Introduction Date: June 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170511-ACMD-7407-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170511-ACMD-7407-BLK
RF/IF and RFID 170511-ACMD-7407-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 170511-ACMD-7407-BLK Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7407 Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-TR1; ACMD-6102-BLK; ACMD-6102-TR1; Introduction Date: June 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170511-ACMD-7407-BLK
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-7407
Alternative Parts (Cross-Reference): ACMD-7407; ACMD-7407-TR1; ACMD-6102-BLK; ACMD-6102-TR1;
Introduction Date: June 21, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170511-ACMD-7407-BLK
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details