Broadcom Inc. RF Diplexers - ACMD-7405-TS1 ACMD-7405-TS1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 089317-ACMD-7405-TS1 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 089317-ACMD-7405-TS1 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7405-TS1 - 089317-ACMD-7405-TS1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7405-TS1
089317-ACMD-7405-TS1
RF Diplexers - ACMD-7405-TS1 089317-ACMD-7405-TS1
Manufacturer: Broadcom Limited Win Source Part Number: 089317-ACMD-7405-TS1 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 089317-ACMD-7405-TS1
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 089317-ACMD-7405-TS1
Product Name RF Diplexers - ACMD-7405-TS1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details