Broadcom Inc. RF Diplexers - ACMD-7403-TR1 ACMD-7403-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076786-ACMD-7403-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 52.00dB / High Band Attenuation (min / max dB): 40dB / Return Loss (Low Band / High Band): 17dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076786-ACMD-7403-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 52.00dB / High Band Attenuation (min / max dB): 40dB / Return Loss (Low Band / High Band): 17dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7403-TR1 - 076786-ACMD-7403-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7403-TR1
076786-ACMD-7403-TR1
RF Diplexers - ACMD-7403-TR1 076786-ACMD-7403-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076786-ACMD-7403-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 52.00dB / High Band Attenuation (min / max dB): 40dB / Return Loss (Low Band / High Band): 17dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 076786-ACMD-7403-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz
Low Band Attenuation (min / max dB): 52.00dB /
High Band Attenuation (min / max dB): 40dB /
Return Loss (Low Band / High Band): 17dB / 16dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 3-CSP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 076786-ACMD-7403-TR1
Product Name RF Diplexers - ACMD-7403-TR1
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details