Broadcom Inc. RF Diplexers - ACMD-7402-TR1 ACMD-7402-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198485-ACMD-7402-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 52.00dB / High Band Attenuation (min / max dB): 43.00dB / Return Loss (Low Band / High Band): 20dB / 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198485-ACMD-7402-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 52.00dB / High Band Attenuation (min / max dB): 43.00dB / Return Loss (Low Band / High Band): 20dB / 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7402-TR1 - 198485-ACMD-7402-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7402-TR1
198485-ACMD-7402-TR1
RF Diplexers - ACMD-7402-TR1 198485-ACMD-7402-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 198485-ACMD-7402-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz Low Band Attenuation (min / max dB): 52.00dB / High Band Attenuation (min / max dB): 43.00dB / Return Loss (Low Band / High Band): 20dB / 17dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 198485-ACMD-7402-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz
Low Band Attenuation (min / max dB): 52.00dB /
High Band Attenuation (min / max dB): 43.00dB /
Return Loss (Low Band / High Band): 20dB / 17dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 3-CSP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 198485-ACMD-7402-TR1
Product Name RF Diplexers - ACMD-7402-TR1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details