Broadcom Inc. RF/IF and RFID ACMD-7402-QC1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170505-ACMD-7402-QC1 Category: RF/IF and RFID Family: RF Diplexers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170505-ACMD-7402-QC1 Category: RF/IF and RFID Family: RF Diplexers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170505-ACMD-7402-QC1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170505-ACMD-7402-QC1
RF/IF and RFID 170505-ACMD-7402-QC1
Manufacturer: Broadcom Limited Win Source Part Number: 170505-ACMD-7402-QC1 Category: RF/IF and RFID Family: RF Diplexers ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170505-ACMD-7402-QC1
Category: RF/IF and RFID
Family: RF Diplexers
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170505-ACMD-7402-QC1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details