Broadcom Inc. 1850MHz 1910MHz 1930MHz Rf Directional Coupler ACMD-7401

Description
Miniature PCS Band Duplexer / RF Duplexer 50dB at 1850MHz to 1910MHz 38dB at 1930MHz to 1990MHz 3-Pin MCOB Product overview: ACMD-7401 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850MHz, 1910MHz, 1930MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1850MHz, 1910MHz, 1930MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7401 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Miniature PCS Band Duplexer / RF Duplexer 50dB at 1850MHz to 1910MHz 38dB at 1930MHz to 1990MHz 3-Pin MCOB Product overview: ACMD-7401 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850MHz, 1910MHz, 1930MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1850MHz, 1910MHz, 1930MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7401 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1850MHz 1910MHz 1930MHz Rf Directional Coupler - 850-ACMD-7401 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1850MHz 1910MHz 1930MHz Rf Directional Coupler
850-ACMD-7401
1850MHz 1910MHz 1930MHz Rf Directional Coupler 850-ACMD-7401
Miniature PCS Band Duplexer / RF Duplexer 50dB at 1850MHz to 1910MHz 38dB at 1930MHz to 1990MHz 3-Pin MCOB Product overview: ACMD-7401 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850MHz, 1910MHz, 1930MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1850MHz, 1910MHz, 1930MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7401 can be used for catalog matching and distributor lookup.

Miniature PCS Band Duplexer / RF Duplexer 50dB at 1850MHz to 1910MHz 38dB at 1930MHz to 1990MHz 3-Pin MCOB Product overview: ACMD-7401 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1850MHz, 1910MHz, 1930MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1850MHz, 1910MHz, 1930MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7401 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACMD-7401
Product Name 1850MHz 1910MHz 1930MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-6000-18000-30-S - kTB Solutions
Specs
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 1.00 dB
View Details
CD10-0106, DUAL DIRECTIONAL COUPLER - CD10-0106 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Dual Directional
Package Type Connectorized
Frequency Range 800.00 to 6300.00 MHz
View Details
High Frequency Directional Coupler - FPC06630 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
RF Directional Coupler - 3157-SCBD-10-63HP+CT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 50.00 to 6000.00 MHz
View Details