Mini-Circuits RF Directional Coupler SYBDC-20-61WHP+

Description
20 DB BI-DIR COUP, 0.2 - 60 MHZ
Request a Quote Datasheet
Description
20 DB BI-DIR COUP, 0.2 - 60 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-SYBDC-20-61WHP+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SYBDC-20-61WHP+TR-ND
RF Directional Coupler 3157-SYBDC-20-61WHP+TR-ND
20 DB BI-DIR COUP, 0.2 - 60 MHZ

20 DB BI-DIR COUP, 0.2 - 60 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-SYBDC-20-61WHP+TR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 0.20 to 60.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 6GHz to 18GHz Rated at 30 Watts - HRT-HC(6000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details