Broadcom Inc. RF/IF and RFID ACMD-6307-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170501-ACMD-6307-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-6307 Alternative Parts (Cross-Reference): ACMD-6307-BLK; Introduction Date: May 28, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170501-ACMD-6307-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-6307 Alternative Parts (Cross-Reference): ACMD-6307-BLK; Introduction Date: May 28, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170501-ACMD-6307-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170501-ACMD-6307-TR1
RF/IF and RFID 170501-ACMD-6307-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170501-ACMD-6307-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-6307 Alternative Parts (Cross-Reference): ACMD-6307-BLK; Introduction Date: May 28, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170501-ACMD-6307-TR1
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-6307
Alternative Parts (Cross-Reference): ACMD-6307-BLK;
Introduction Date: May 28, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170501-ACMD-6307-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details