Broadcom Inc. RF/IF and RFID ACMD-4102-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170492-ACMD-4102-BLK Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-4102 Alternative Parts (Cross-Reference): ACMD-4102; ACMD-4102-TR1; ACMD-7411; ACMD-7411-BLK; Introduction Date: February 28, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170492-ACMD-4102-BLK Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-4102 Alternative Parts (Cross-Reference): ACMD-4102; ACMD-4102-TR1; ACMD-7411; ACMD-7411-BLK; Introduction Date: February 28, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170492-ACMD-4102-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170492-ACMD-4102-BLK
RF/IF and RFID 170492-ACMD-4102-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 170492-ACMD-4102-BLK Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-4102 Alternative Parts (Cross-Reference): ACMD-4102; ACMD-4102-TR1; ACMD-7411; ACMD-7411-BLK; Introduction Date: February 28, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170492-ACMD-4102-BLK
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-4102
Alternative Parts (Cross-Reference): ACMD-4102; ACMD-4102-TR1; ACMD-7411; ACMD-7411-BLK;
Introduction Date: February 28, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170492-ACMD-4102-BLK
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details