Broadcom Inc. Current Sense Transformers - ACHS-7123-500E ACHS-7123-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 801380-ACHS-7123-500 E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 30A Linearity: ±0.11% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 15mA
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 801380-ACHS-7123-500 E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 30A Linearity: ±0.11% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 15mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - ACHS-7123-500E - 801380-ACHS-7123-500E - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - ACHS-7123-500E
801380-ACHS-7123-500E
Current Sense Transformers - ACHS-7123-500E 801380-ACHS-7123-500E
Manufacturer: Broadcom Limited Win Source Part Number: 801380-ACHS-7123-500 E Packaging: Reel Mounting Style: SMD Response Time: 4μs Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Sensitivity: 66mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 30A Linearity: ±0.11% Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 Supply Voltage (V): 4.5V ~ 5.5V Current - Supply (Maximum): 15mA

Manufacturer: Broadcom Limited
Win Source Part Number: 801380-ACHS-7123-500E
Packaging: Reel
Mounting Style: SMD
Response Time: 4μs
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Sensitivity: 66mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: 30A
Linearity: ±0.11%
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
Supply Voltage (V): 4.5V ~ 5.5V
Current - Supply (Maximum): 15mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 801380-ACHS-7123-500E
Product Name Current Sense Transformers - ACHS-7123-500E
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.80E7 Hz
View Details
Transformers - 1538M23 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details