Broadcom Inc. Current Transducers - ACHS-7123-000E ACHS-7123-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 844998-ACHS-7123-000 E Features: Current Sensor Channel Package: Tube Family Name: ACHS-7123 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 844998-ACHS-7123-000 E Features: Current Sensor Channel Package: Tube Family Name: ACHS-7123 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACHS-7123-000E - 844998-ACHS-7123-000E - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACHS-7123-000E
844998-ACHS-7123-000E
Current Transducers - ACHS-7123-000E 844998-ACHS-7123-000E
Manufacturer: Broadcom Limited Win Source Part Number: 844998-ACHS-7123-000 E Features: Current Sensor Channel Package: Tube Family Name: ACHS-7123 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 844998-ACHS-7123-000E
Features: Current Sensor Channel
Package: Tube
Family Name: ACHS-7123
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Current Sensors - 516-4082-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
516-4082-ND
Current Sensors 516-4082-ND
"Current Sensor 30A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 30A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
ACHS-7123-000E
Board Mount Current Sensors ACHS-7123-000E
Board Mount Current Sensors Hall Effect IC LF 30A 66 mV/A

Board Mount Current Sensors Hall Effect IC LF 30A 66 mV/A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 844998-ACHS-7123-000E 516-4082-ND ACHS-7123-000E
Product Name Current Transducers - ACHS-7123-000E Current Sensors Board Mount Current Sensors
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 230 F (-40 to 110 C)
Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A025N5E0001XUMA1DKR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details