Broadcom Inc. Current Sensors ACHS-7122-000E

Description
"Current Sensor 20A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 20A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 516-4081-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
516-4081-ND
Current Sensors 516-4081-ND
"Current Sensor 20A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 1235501-ACHS-7122-000E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1235501-ACHS-7122-000E
Sensors, Transducers - Current Sensors 1235501-ACHS-7122-000E
Win Source Part Number: 1235501-ACHS-7122-00 0E Category: Sensors, Transducers>Current Sensors Package: Tube Response Time: 4µs Standard Package: 100 Mounting: SMD (SMT) Frequency: 80kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Sensitivity: 100mV/A For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: 20A Linearity: ±0.18% Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Broadcom Limited Other Names: 516-4081 Base Product Number: ACHS-7122

Win Source Part Number: 1235501-ACHS-7122-000E
Category: Sensors, Transducers>Current Sensors
Package: Tube
Response Time: 4µs
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Sensitivity: 100mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect
Current - Sensing: 20A
Linearity: ±0.18%
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Other Names: 516-4081
Base Product Number: ACHS-7122

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
ACHS-7122-000E
Board Mount Current Sensors ACHS-7122-000E
Board Mount Current Sensors Hall Effect IC LF 20A 100 mV/A

Board Mount Current Sensors Hall Effect IC LF 20A 100 mV/A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 516-4081-ND 1235501-ACHS-7122-000E ACHS-7122-000E
Product Name Current Sensors Sensors, Transducers - Current Sensors Board Mount Current Sensors
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C)
Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
Current Sensors - 2548317-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724KMATR-12AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 5 volts
View Details
3 suppliers
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details