HALL EFFECT IC, T/R +LF
HALL EFFECT IC, T/R +LF
HALL EFFECT IC, T/R +LF
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 516-ACHL-7333HU-500EDKR-ND |
| Product Name | Current Sensors |
| Technology | Hall-Effect |
| Mounting / Configuration | "12-PowerBSOP, 8 Leads" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 30 amps |