Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACFL-5212T-000E ACFL-5212T-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859245-ACFL-5212T-00 0E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 12-SO Package: 12-BSOP (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACFL-5212 Categories: Isolators Case / Package: 12-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3283, ACFL-5212T-000E-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859245-ACFL-5212T-00 0E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 12-SO Package: 12-BSOP (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACFL-5212 Categories: Isolators Case / Package: 12-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3283, ACFL-5212T-000E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACFL-5212T-000E - 859245-ACFL-5212T-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACFL-5212T-000E
859245-ACFL-5212T-000E
Optoisolators - Transistor, Photovoltaic Output - ACFL-5212T-000E 859245-ACFL-5212T-000E
Manufacturer: Broadcom Limited Win Source Part Number: 859245-ACFL-5212T-00 0E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 5000Vrms 2 Channel 12-SO Package: 12-BSOP (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACFL-5212 Categories: Isolators Case / Package: 12-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3283, ACFL-5212T-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 859245-ACFL-5212T-000E
Series: Automotive, AEC-Q100, R²Coupler™
Operating Temperature Range: -40°C ~ 125°C
Features: Optoisolator Transistor Output 5000Vrms 2 Channel 12-SO
Package: 12-BSOP (0.295", 7.50mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: ACFL-5212
Categories: Isolators
Case / Package: 12-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3283, ACFL-5212T-000E-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 859245-ACFL-5212T-000E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACFL-5212T-000E
Package Type SOT3; 12-SO
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 44223380 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers