The ABCU-5710RZ is a 1000BASE-T SFP electrical transceiver for Gigabit Ethernet over Category 5 cable, designed for commercial temperature operation (0°C to 70°C). It operates from a single +3.3 V power supply and supports link lengths up to 100 m. The module features an integrated RJ-45 connector with magnetics, complies with the SFP MSA, and is RoHS-6 compliant. It has a 20-pin edge connector and uses 5-level PAM modulation. Unlike the ABCU-5700RZ, the RX_LOS signal is disabled and internally grounded. The housing combines metal and UL 94V-0 flame-retardant plastic for EMI shielding and safety.
Transceiver, 1250Mbps(Tx), 1250Mbps(Rx), RJ-45 Connector, Board/panel Mount, ROHS COMPLIANT, PLASTIC PACKAGE-20 Product overview: ABCU-5710RZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-ABCU-5710RZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-ABCU-5710RZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |