Broadcom Inc. Hard To Find - ABA-52563-TR1 ABA-52563-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135047-ABA-52563-TR 1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 35mA Noise Figure: 3.3dB ~ 4dB P1dB: 9.8dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135047-ABA-52563-TR 1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 35mA Noise Figure: 3.3dB ~ 4dB P1dB: 9.8dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ABA-52563-TR1 - 1135047-ABA-52563-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ABA-52563-TR1
1135047-ABA-52563-TR1
Hard To Find - ABA-52563-TR1 1135047-ABA-52563-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135047-ABA-52563-TR 1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 35mA Noise Figure: 3.3dB ~ 4dB P1dB: 9.8dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135047-ABA-52563-TR1
Packaging: Tape and Reel
Test Frequency: 2GHz
Frequency: 0Hz ~ 3.5GHz
Gain: 21.5dB
Supply Current: 35mA
Noise Figure: 3.3dB ~ 4dB
P1dB: 9.8dBm
RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1135047-ABA-52563-TR1
Product Name Hard To Find - ABA-52563-TR1
Frequency 0.0 to 3.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details