Broadcom Inc. RF Antennas - A4503 A4503

Description
Manufacturer: Broadcom Limited Win Source Part Number: 32998-A4503 Family Name: A4503 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 32998-A4503 Family Name: A4503 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - A4503
A4503
RF Antennas - A4503 A4503
Manufacturer: Broadcom Limited Win Source Part Number: 32998-A4503 Family Name: A4503 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 32998-A4503
Family Name: A4503
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number A4503
Product Name RF Antennas - A4503
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details