Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - 5962-87679032A 5962-87679032A

Description
Manufacturer: Broadcom Limited Win Source Part Number: 907576-5962-87679032 A Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) Package: 20-CLCC Package: Tube Mounting: Surface Mount Family Name: HCPL-6531 Categories: Isolators Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 907576-5962-87679032 A Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) Package: 20-CLCC Package: Tube Mounting: Surface Mount Family Name: HCPL-6531 Categories: Isolators Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 5962-87679032A - 907576-5962-87679032A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 5962-87679032A
907576-5962-87679032A
Optoisolators - Transistor, Photovoltaic Output - 5962-87679032A 907576-5962-87679032A
Manufacturer: Broadcom Limited Win Source Part Number: 907576-5962-87679032 A Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 20-LCCC (8.89x8.89) Package: 20-CLCC Package: Tube Mounting: Surface Mount Family Name: HCPL-6531 Categories: Isolators Case / Package: 20-LCCC (8.89x8.89) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 907576-5962-87679032A
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 20-LCCC (8.89x8.89)
Package: 20-CLCC
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-6531
Categories: Isolators
Case / Package: 20-LCCC (8.89x8.89)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 907576-5962-87679032A
Product Name Optoisolators - Transistor, Photovoltaic Output - 5962-87679032A
Package Type SOT3; 20-LCCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
N-Channel 21A 500V 0.26ohm MOSFET Transistor - 288-2SK3522-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers