Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - 4N55/883B 4N55/883B

Description
Manufacturer: Broadcom Limited Win Source Part Number: 906990-4N55/883B Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4N55 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 906990-4N55/883B Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4N55 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N55/883B - 906990-4N55/883B - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N55/883B
906990-4N55/883B
Optoisolators - Transistor, Photovoltaic Output - 4N55/883B 906990-4N55/883B
Manufacturer: Broadcom Limited Win Source Part Number: 906990-4N55/883B Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4N55 Categories: Isolators Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 906990-4N55/883B
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor with Base Output 1500VDC 2 Channel 16-DIP
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4N55
Categories: Isolators
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 906990-4N55/883B
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N55/883B
Package Type SOT3; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1006-ND - DigiKey
Specs
Package Type 2L-FLG
View Details
2 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253311-DRV83053QPHPRQ1 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details