The 4N46 optocoupler is a high gain Darlington output device containing a GaAsP LED optically coupled to a photodetector IC, designed for low input current applications such as CMOS and MOS logic interfacing. It is packaged in a 300 mil DIP-6 case with a surface mount gull wing option available. The device guarantees a minimum current transfer ratio of 350% at an input current of 0.5 mA and operates over a temperature range of 0°C to 70°C. It features an internal base-emitter resistor to minimize leakage and an external base pin for gain-bandwidth adjustment or noise rejection. Safety certifications include UL Recognition at 3750 V rms for 1 minute and compliance with IEC/EN/DIN EN 60747-5-2.
OPTOISO 3.75KV DARL W/BASE 6SMD Product overview: 4N46#560 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N46#560 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N46#560 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |