The 4N46-000E is a high gain Darlington output optocoupler in a 300 mil DIP-6 package, designed for low input current applications such as MOS, CMOS, and logic interfacing. It features a minimum current transfer ratio of 350% at 0.5 mA input current and supports output voltage up to 20 V. The device includes an integrated emitter-base bypass resistor and an external base pin for gain-bandwidth or threshold adjustment. It meets UL 1577 with 3750 V rms isolation for 1 minute and is certified to IEC/EN/DIN EN 60747-5-2. Operating temperature ranges from 0°C to 70°C, with storage temperatures from -55°C to 125°C. Input power dissipation is limited to 35 mW, and output power dissipation to 100 mW.
1-Ch Optocoupler, 3.75kV Isolation, 3200% CTR, DIP Product overview: 4N46-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N46-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N46-000E |
| Product Name | 3.75kV DIP Bipolar Transistor |
| VCEO | 20 volts |