Broadcom Inc. 3.55kV 60mA Bipolar Transistor 4N35-W60E

Description
1-Ch Transistor Optocoupler, 3.55kV Isolation, 60mA Forward Current, PDIP Product overview: 4N35-W60E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.55kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.55kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-W60E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Transistor Optocoupler, 3.55kV Isolation, 60mA Forward Current, PDIP Product overview: 4N35-W60E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.55kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.55kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-W60E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.55kV 60mA Bipolar Transistor
903-4N35-W60E
3.55kV 60mA Bipolar Transistor 903-4N35-W60E
1-Ch Transistor Optocoupler, 3.55kV Isolation, 60mA Forward Current, PDIP Product overview: 4N35-W60E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.55kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.55kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-W60E can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 3.55kV Isolation, 60mA Forward Current, PDIP Product overview: 4N35-W60E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.55kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.55kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-W60E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N35-W60E - 1005787-4N35-W60E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N35-W60E
1005787-4N35-W60E
Optoisolators - Transistor, Photovoltaic Output - 4N35-W60E 1005787-4N35-W60E
Manufacturer: Broadcom Limited Win Source Part Number: 1005787-4N35-W60E Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3550Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1005787-4N35-W60E
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3550Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 30V
Channel Output Current: 100mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-4N35-W60E 1005787-4N35-W60E
Product Name 3.55kV 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N35-W60E
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data