The 4N35-500E is a phototransistor optocoupler in a 300 mil DIP-6 surface mount package with gull-wing leads and tape and reel packaging. It features a minimum current transfer ratio of 100% at 10 mA input current, a response time of 3 µs typ., and an isolation voltage of 3550 Vrms. The device meets UL, CSA, and IEC/EN/DIN EN 60747-5-2 safety approvals, and is RoHS 6 fully compliant. It is designed for general-purpose signal transmission between circuits of differing potentials and impedances.
1-Ch Transistor Optocoupler, 3.55kV Isolation, SMD Product overview: 4N35-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.55kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.55kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35-500E |
| Product Name | SMD 3.55kV Bipolar Transistor |
| IC(max) | 100 milliamps |