The 4N35-360E is a phototransistor optocoupler in a 300 mil DIP-6 package with gull-wing surface mount leads, designed for electrical isolation and signal transmission between circuits of differing potentials. It features a minimum current transfer ratio of 100% at 10 mA input current, a response time of 3 µs typ., and an isolation voltage of 3550 Vrms. The device meets UL, CSA, and IEC/EN/DIN EN 60747-5-2 safety standards. Operating temperature ranges from -55°C to +100°C, with a collector current rating of 100 mA and collector-emitter voltage of 30 V. Solder reflow is limited to 260°C peak for 10 seconds. The part is RoHS 6 compliant.
Optocoupler, 3.55kV Isolation, 100mA Output, SMD Product overview: 4N35-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.55kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.55kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-360E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35-360E |
| Product Name | SMD 3.55kV 100mA Bipolar Transistor |
| IC(max) | 100 milliamps |