The 4N35-300E is a phototransistor optocoupler in a 300 mil DIP-6 package with gull-wing leads for surface mounting, designed for general-purpose signal isolation and switching. It features a minimum current transfer ratio of 100% at an input current of 10 mA, a typical response time of 3 μs, and an isolation voltage of 3550 Vrms. The device meets UL 1577, CSA Component Acceptance Notice #5, and IEC/EN/DIN EN 60747-5-2 safety standards. Operating temperature ranges from -55°C to +100°C, with a maximum collector current of 100 mA and collector-emitter voltage of 30 V.
1-Ch Transistor Optocoupler, 3.55kV Isolation, 100mA Output, SMD Product overview: 4N35-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.55kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.55kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-300E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35-300E |
| Product Name | SMD 3.55kV 100mA Bipolar Transistor |
| IC(max) | 100 milliamps |