Manufacturer: Broadcom Limited
Win Source Part Number: 751398-4N25-360E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 100mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 20% at 10mA
Vce Saturation (Maximum): 500mV
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 4N25
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.2V
1-Ch Transistor Optocoupler, 2.5kV Isolation, 80mA, SMD Product overview: 4N25-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 80mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-360E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRANSISTOR O/P, VDE; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 751398-4N25-360E | 903-4N25-360E | 13M5767 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N25-360E | SMD 2.5kV 80mA Bipolar Transistor | Optocoupler, Transistor O/p, Vde; No. Of Channels Broadcom |
| Package Type | SOT3 | TO-3 | |
| Packing Method | Tube; Tube | ||
| TJ | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) |