Manufacturer: Broadcom Limited
Win Source Part Number: 1128839-4N25-000E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 100mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 20% at 10mA
Vce Saturation (Maximum): 500mV
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 4N25
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.2V
1-Ch Transistor Optocoupler, 2.5kV Isolation, DIP, 80mA Product overview: 4N25-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 80mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 80mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25-000E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1128839-4N25-000E | 903-4N25-000E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 4N25-000E | 2.5kV 80mA DIP Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tube; Tube | |
| TJ | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) |