HT-QB-T050 -- HT-QB HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-QB Heat Sink Series
HT-QB-T050
Suppliers
HT-QB Heat Sink Series
HT-QB-T050
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-QB-T050 |
|
Product Name
|
HT-QB Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
36 mm (1.42 inch)
|
|
W
|
56.9 mm (2.24 inch)
|
|
H
|
127 mm (5 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
W
50 mm (1.97 inch)
H
29.2 mm (1.15 inch)
Material
Aluminum; AL6063-T5
View Details
L
60 to 100 mm (2.36 to 3.94 inch)
W
60 to 100 mm (2.36 to 3.94 inch)
H
6 to 13 mm (0.2362 to 0.5118 inch)
View Details