HT-HB-L070 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L070
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L070
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-L070 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
17.78 mm (0.7000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
150 mm (5.91 inch)
W
300 mm (11.81 inch)
H
83 mm (3.27 inch)
View Details
W
120 mm (4.72 inch)
H
44.6 mm (1.76 inch)
Material
Aluminum; AL6063-T5
View Details
L
50 to 60 mm (1.97 to 2.36 inch)
W
50 to 60 mm (1.97 to 2.36 inch)
H
15 to 25 mm (0.5906 to 0.9843 inch)
View Details