HT-HB-L050 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L050
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L050
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-L050 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
12.7 mm (0.5000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
62 mm (2.44 inch)
W
25 mm (0.9843 inch)
H
10 mm (0.3937 inch)
View Details
W
153 mm (6.02 inch)
H
55 mm (2.17 inch)
Material
Aluminum; AL6063-T5
View Details
Device
Passive Heat Sink
L
60 mm (2.36 inch)
W
60 mm (2.36 inch)
View Details