HT-HB-L040 -- HT-HB 1/2 BRICK HEAT SINK SERIES
Broadband TelCom Power, Inc.
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L040
Suppliers
HT-HB 1/2 Brick Heat Sink Series
HT-HB-L040
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
HT-HB-L040 |
|
Product Name
|
HT-HB 1/2 Brick Heat Sink Series |
|
Device
|
Passive Heat Sink
|
|
L
|
58 mm (2.3 inch)
|
|
W
|
60.96 mm (2.4 inch)
|
|
H
|
10.16 mm (0.4000 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
200 mm (7.87 inch)
W
100 mm (3.94 inch)
H
15 mm (0.5906 inch)
View Details
W
132 mm (5.21 inch)
H
34 mm (1.34 inch)
Material
Stainless steel tube
View Details
L
50 to 60 mm (1.97 to 2.36 inch)
W
50 to 60 mm (1.97 to 2.36 inch)
H
15 to 25 mm (0.5906 to 0.9843 inch)
View Details