CMP Products TMC2 Cable Connector

Description
CMP Type TMC2 Cable Connector suitable for use with Interlocked & Continuously Welded Metal Clad (Type MC or MC-HL) or TECK armored & jacketed cables in ordinary, wet & hazardous locations including: Certified to CSA, UL, ATEX (EN) & IECEx Standards Class I Division 2, where permitted by code Class 1 Zone 1 AEx e and Ex e, where permitted by code Ingress Protection to Nema 4X and IP68 All CMP Cable Connectors are EMC Tested.
Description
CMP Type TMC2 Cable Connector suitable for use with Interlocked & Continuously Welded Metal Clad (Type MC or MC-HL) or TECK armored & jacketed cables in ordinary, wet & hazardous locations including: Certified to CSA, UL, ATEX (EN) & IECEx Standards Class I Division 2, where permitted by code Class 1 Zone 1 AEx e and Ex e, where permitted by code Ingress Protection to Nema 4X and IP68 All CMP Cable Connectors are EMC Tested.

Suppliers

Company
Product
Description
Supplier Links
TMC2 Cable Connector -  - CMP Products
Newcastle-Upon-Tyne, Tyne and Wear, United Kingdom
TMC2 Cable Connector
TMC2 Cable Connector
CMP Type TMC2 Cable Connector suitable for use with Interlocked & Continuously Welded Metal Clad (Type MC or MC-HL) or TECK armored & jacketed cables in ordinary, wet & hazardous locations including: Certified to CSA, UL, ATEX (EN) & IECEx Standards Class I Division 2, where permitted by code Class 1 Zone 1 AEx e and Ex e, where permitted by code Ingress Protection to Nema 4X and IP68 All CMP Cable Connectors are EMC Tested.

CMP Type TMC2 Cable Connector suitable for use with Interlocked & Continuously Welded Metal Clad (Type MC or MC-HL) or TECK armored & jacketed cables in ordinary, wet & hazardous locations including:

  • Certified to CSA, UL, ATEX (EN) & IECEx Standards
  • Class I Division 2, where permitted by code
  • Class 1 Zone 1 AEx e and Ex e, where permitted by code
  • Ingress Protection to Nema 4X and IP68

All CMP Cable Connectors are EMC Tested.

Supplier's Site

Technical Specifications

  CMP Products
Product Category Sealing Glands
Product Name TMC2 Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601215R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2100604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details