CMP Products E2FX Cable Gland

Description
CMP Type E2FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Lead Covered or Lead Sheathed and Braided, Pliable Wire Armour (PWA), Strip Armour, or Steel Tape Armour (STA) cable. This cable gland provides a Flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with restricted breathing equipment. All CMP Cable Glands are EMC Tested.
Description
CMP Type E2FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Lead Covered or Lead Sheathed and Braided, Pliable Wire Armour (PWA), Strip Armour, or Steel Tape Armour (STA) cable. This cable gland provides a Flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with restricted breathing equipment. All CMP Cable Glands are EMC Tested.

Suppliers

Company
Product
Description
Supplier Links
E2FX Cable Gland -  - CMP Products
Newcastle-Upon-Tyne, Tyne and Wear, United Kingdom
E2FX Cable Gland
E2FX Cable Gland
CMP Type E2FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Lead Covered or Lead Sheathed and Braided, Pliable Wire Armour (PWA), Strip Armour, or Steel Tape Armour (STA) cable. This cable gland provides a Flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with restricted breathing equipment. All CMP Cable Glands are EMC Tested.

CMP Type E2FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Lead Covered or Lead Sheathed and Braided, Pliable Wire Armour (PWA), Strip Armour, or Steel Tape Armour (STA) cable. This cable gland provides a Flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with restricted breathing equipment.

All CMP Cable Glands are EMC Tested.

Supplier's Site

Technical Specifications

  CMP Products
Product Category Sealing Glands
Product Name E2FX Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2101370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details