CMP Products E2FW Cable Gland

Description
CMP Type E2FW Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with lead covered or lead sheathed and single wire armour (SWA) cable. This cable gland provides a flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with Restricted Breathing equipment that relies upon flammable gases being excluded from the main enclosure. All CMP Cable Glands are EMC Tested.
Description
CMP Type E2FW Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with lead covered or lead sheathed and single wire armour (SWA) cable. This cable gland provides a flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with Restricted Breathing equipment that relies upon flammable gases being excluded from the main enclosure. All CMP Cable Glands are EMC Tested.

Suppliers

Company
Product
Description
Supplier Links
E2FW Cable Gland -  - CMP Products
Newcastle-Upon-Tyne, Tyne and Wear, United Kingdom
E2FW Cable Gland
E2FW Cable Gland
CMP Type E2FW Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with lead covered or lead sheathed and single wire armour (SWA) cable. This cable gland provides a flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with Restricted Breathing equipment that relies upon flammable gases being excluded from the main enclosure. All CMP Cable Glands are EMC Tested.

CMP Type E2FW Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with lead covered or lead sheathed and single wire armour (SWA) cable. This cable gland provides a flameproof seal on the cable inner lead covering and in addition the gas tight seal has been tested to prove compatibility with Restricted Breathing equipment that relies upon flammable gases being excluded from the main enclosure.

All CMP Cable Glands are EMC Tested.

Supplier's Site

Technical Specifications

  CMP Products
Product Category Sealing Glands
Product Name E2FW Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details