CMP Products E1FX Cable Gland

Description
CMP Type E1FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable. All CMP Cable Glands are EMC Tested.
Description
CMP Type E1FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable. All CMP Cable Glands are EMC Tested.

Suppliers

Company
Product
Description
Supplier Links
E1FX Cable Gland -  - CMP Products
Newcastle-Upon-Tyne, Tyne and Wear, United Kingdom
E1FX Cable Gland
E1FX Cable Gland
CMP Type E1FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable. All CMP Cable Glands are EMC Tested.

CMP Type E1FX Tri-Star Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable.

All CMP Cable Glands are EMC Tested.

Supplier's Site

Technical Specifications

  CMP Products
Product Category Sealing Glands
Product Name E1FX Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 2647320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.3543 inch (6 to 9 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Standard Straight-Through Cable Gland - 4224103 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details