CMP Products A2FRC Cable Gland

Description
CMP Type A2FRC Tri-Star Triple Certified Flameproof (Type 'd'), Increased Safety (Type 'e') and Restricted Breathing (Type ‘nR’) indoor and outdoor conduit connection cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured cable housed in rigid or flexible conduit systems. The cable gland provides a combined flameproof seal and environmental seal on the cable outer sheath. This product provides full compatibility with restricted breathing equipment. All CMP Cable Glands are EMC Tested.
Description
CMP Type A2FRC Tri-Star Triple Certified Flameproof (Type 'd'), Increased Safety (Type 'e') and Restricted Breathing (Type ‘nR’) indoor and outdoor conduit connection cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured cable housed in rigid or flexible conduit systems. The cable gland provides a combined flameproof seal and environmental seal on the cable outer sheath. This product provides full compatibility with restricted breathing equipment. All CMP Cable Glands are EMC Tested.

Suppliers

Company
Product
Description
Supplier Links
A2FRC Cable Gland -  - CMP Products
Newcastle-Upon-Tyne, Tyne and Wear, United Kingdom
A2FRC Cable Gland
A2FRC Cable Gland
CMP Type A2FRC Tri-Star Triple Certified Flameproof (Type 'd'), Increased Safety (Type 'e') and Restricted Breathing (Type ‘nR’) indoor and outdoor conduit connection cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured cable housed in rigid or flexible conduit systems. The cable gland provides a combined flameproof seal and environmental seal on the cable outer sheath. This product provides full compatibility with restricted breathing equipment. All CMP Cable Glands are EMC Tested.

CMP Type A2FRC Tri-Star Triple Certified Flameproof (Type 'd'), Increased Safety (Type 'e') and Restricted Breathing (Type ‘nR’) indoor and outdoor conduit connection cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured cable housed in rigid or flexible conduit systems. The cable gland provides a combined flameproof seal and environmental seal on the cable outer sheath. This product provides full compatibility with restricted breathing equipment.

All CMP Cable Glands are EMC Tested.

Supplier's Site

Technical Specifications

  CMP Products
Product Category Sealing Glands
Product Name A2FRC Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Traction Relief Cable Gland - 4305361 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2116799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details