Brighton Electronics, Inc. Lcd Panel Voltmeter; No. Of Digits / Alpha Brighton Electronics SI70014

Description
LCD PANEL VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: NA
Datasheet
Description
LCD PANEL VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Panel Voltmeter; No. Of Digits / Alpha Brighton Electronics - 73K4930 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Panel Voltmeter; No. Of Digits / Alpha Brighton Electronics
73K4930
Lcd Panel Voltmeter; No. Of Digits / Alpha Brighton Electronics 73K4930
LCD PANEL VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: NA

LCD PANEL VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K4930
Product Name Lcd Panel Voltmeter; No. Of Digits / Alpha Brighton Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details