Brighton Electronics, Inc. 4200

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
4200
4200

Technical Specifications

  Brighton Electronics, Inc.
Product Category Digital Panel Meters
Product Name 4200
Outputs Analog; Serial Communications (optional feature)
Features Set Points; Conditioning
Display Type Numeric
Character Size Less Than 0.37 (9.4mm)
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details