Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
BRIGHTKING ELECTRONICS CO., LTD.
SMD1812B150TF/16 -- TVS/FUSE/BOARD LEVEL PROTECTION >> RESETTABLE FUSES
Brightking Electronics Co., Ltd.
TVS/Fuse/Board Level Protection >> Resettable Fuses
SMD1812B150TF/16
Description
16V 1.5A 100A 2.8A 1812 Resettable Fuses ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
16V 1.5A 100A 2.8A 1812 Resettable Fuses ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
SMD1812B150TF/16
TVS/Fuse/Board Level Protection >> Resettable Fuses
SMD1812B150TF/16
16V 1.5A 100A 2.8A 1812 Resettable Fuses ROHS
16V 1.5A 100A 2.8A 1812 Resettable Fuses ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Fuses
Product Number
SMD1812B150TF/16
Product Name
TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-12
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4
suppliers
Interpower
International Fuse Quick Acting 10A
81411641
Specs
Fuse Material
Glass; Glass
Operating Temperature
-25 to 70 C (-13 to 158 F)
Rated Voltage
250 volts
View Details
Sensata Technologies
30A Circuit Protection Fuse
APL11-1-61-303
Specs
Mounting
Panel Mount
Rated Current
30 amps
View Details
KOA Speer Electronics, Inc.
Fuses
CCF1N0.5TTE
Specs
Fuse Type
PC Board
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
UL
View Details
2
suppliers