Manufacturer: American Bright Optoelectronics Corporation
Win Source Part Number: 236154-BL-HUB36A-AV-
Packaging: Reel
Mounting Style: SMD
Categories: Optoelectronics
Supplier Device Package: 0603
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.70mm
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 1.60mm L x 0.80mm W
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 236154-BL-HUB36A-AV-TRB |
| Product Name | LED Indication - Discrete - BL-HUB36A-AV-TRB |