Bright LED LED Indication - Discrete - BL-HUB34E-AV-TRB BL-HUB34E-AV-TRB

Description
Manufacturer: American Bright Optoelectronics Corporation Win Source Part Number: 805657-BL-HUB34E-AV- TRB Packaging: Reel Mounting Style: SMD Color: Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 632nm Wavelength - Peak: 645nm Supplier Device Package: 0802 Dimension: 2.10mm L x 0.60mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: American Bright Optoelectronics Corporation Win Source Part Number: 805657-BL-HUB34E-AV- TRB Packaging: Reel Mounting Style: SMD Color: Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 632nm Wavelength - Peak: 645nm Supplier Device Package: 0802 Dimension: 2.10mm L x 0.60mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - BL-HUB34E-AV-TRB
805657-BL-HUB34E-AV-TRB
LED Indication - Discrete - BL-HUB34E-AV-TRB 805657-BL-HUB34E-AV-TRB
Manufacturer: American Bright Optoelectronics Corporation Win Source Part Number: 805657-BL-HUB34E-AV- TRB Packaging: Reel Mounting Style: SMD Color: Red Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 632nm Wavelength - Peak: 645nm Supplier Device Package: 0802 Dimension: 2.10mm L x 0.60mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.10mm Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: American Bright Optoelectronics Corporation
Win Source Part Number: 805657-BL-HUB34E-AV-TRB
Packaging: Reel
Mounting Style: SMD
Color: Red
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 632nm
Wavelength - Peak: 645nm
Supplier Device Package: 0802
Dimension: 2.10mm L x 0.60mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.10mm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 805657-BL-HUB34E-AV-TRB
Product Name LED Indication - Discrete - BL-HUB34E-AV-TRB
LED Type Red; Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SMLA12WBN7W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type White
Optical Power Output 33 milliwatts
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details