Industrial IC, 56-Pin QUAD VQFN, 3.63V Product overview: FT813Q-T from Bridgetek is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.63V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Industrial, Quad, 3.63V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FT813Q-T can be used for catalog matching and distributor lookup.
Video Controller IC GPIO, SPI 56-QFN (8x8) Package
Manufacturer: Bridgetek Pte Ltd.
Win Source Part Number: 844633-FT813Q-T
Features: Video Controller IC GPIO, SPI - 56-VQFN (8x8) Package
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: FT813Q
Categories: Integrated Circuits (ICs)
Case / Package: 56-VQFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EMBEDDED VIDEO ENGINE, 24BIT, VQFN-56; Video Processor Application:Home Security Systems, Medical Appliances, Multi-function Printers, Tele/Video Conference Systems; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; IC RoHS Compliant: Yes
IC VIDEO GRAPHIC CNTL 56VQFN
Video Controller IC GPIO, SPI 56-QFN (8x8) Package
IC VIDEO GRAPHIC CNTL 56VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-FT813Q-T | 768-1260-ND | 844633-FT813Q-T | 68Y7679 | FT813Q-T | FT813Q-T | FT813Q-T |
| Product Name | Industrial Quad 3.63V VQFN Video Processing Ic | Linear - Linear - Video Processing - FT813Q-T | Embedded Video Engine, 24Bit, Vqfn-56; Video Processor Application Bridgetek | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |