Video Controller IC I²C, Serial 48-VQFN (7x7) Package
Video Controller IC I²C, Serial 48-VQFN (7x7) Package
Video Controller IC I²C, Serial 48-VQFN (7x7) Package
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bridgetek Pte Ltd.
Category: Integrated Circuits (ICs) Linear Video Processing
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Controller
Applications: Video Display
Control Interface: I²C, Serial
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
IC VIDEO CONTROLLER 48VQFN
Video Controller IC I²C, Serial 48-VQFN (7x7) Package
IC VIDEO CONTROLLER 48VQFN
EMBEDDED VIDEO ENGINE, 3.63V, VQFN-48; Video Processor Application:Home Security Systems, Medical Appliances, Multi-function Printers, Tele/Video Conference Systems; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; IC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 768-1224-6-ND | FT801Q-R | FT801Q-R | FT801Q-R | 87X5272 | |
| Product Name | Integrated Circuits (ICs) Linear Video Processing | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Embedded Video Engine, 3.63V, Vqfn-48; Video Processor Application Bridgetek | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |