Bridgetek Pte Ltd. Integrated Circuits (ICs) - Linear - Video Processing FT800Q-R

Description
Video Controller IC I²C, Serial 48-VQFN (7x7) Package
Request a Quote Datasheet
Description
Video Controller IC I²C, Serial 48-VQFN (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 768-1185-1-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Buy Now Datasheet
 - 768-1185-2-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Buy Now Datasheet
 - 768-1185-6-ND - DigiKey
Thief River Falls, MN, United States
Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1260327-FT800Q-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1260327-FT800Q-R
Integrated Circuits (ICs) - Linear - Video Processing 1260327-FT800Q-R
Win Source Part Number: 1260327-FT800Q-R Category: Integrated Circuits (ICs)>Linear - Video Processing Series: EVE Package: Tape & Reel Applications: Video Display Standard Package: 3,000 Mounting: SMD (SMT) Function: Controller Voltage - Supply: 1.8V ~ 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Bridgetek Pte Ltd. Other Names: 768-1185-6,768-1185- 2,768-1185-1 Base Product Number: FT800Q Control Interface: I²C, Serial

Win Source Part Number: 1260327-FT800Q-R
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: EVE
Package: Tape & Reel
Applications: Video Display
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Controller
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Bridgetek Pte Ltd.
Other Names: 768-1185-6,768-1185-2,768-1185-1
Base Product Number: FT800Q
Control Interface: I²C, Serial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FT800Q-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FT800Q-R
Integrated Circuits (ICs) - Linear - Video Processing FT800Q-R
IC VIDEO CONTROLLER 48VQFN

IC VIDEO CONTROLLER 48VQFN

Supplier's Site
Linear - Video Processing - FT800Q-R - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
FT800Q-R
Linear - Video Processing FT800Q-R
IC VIDEO CONTROLLER 48VQFN

IC VIDEO CONTROLLER 48VQFN

Supplier's Site Datasheet
Video Processing - FT800Q-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FT800Q-R
Video Processing FT800Q-R
Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Video Controller IC I²C, Serial 48-VQFN (7x7) Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 768-1185-1-ND 1260327-FT800Q-R FT800Q-R FT800Q-R FT800Q-R
Product Name Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067880 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Linear - Video Processing - SI21672-B20-GMR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
View Details
2 suppliers
 - 20-TW8845AT-LB1-GETTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 156-LQFP Exposed Pad
View Details
4 suppliers